Littelfuse IDSR1.250
- 收藏
- 对比
IDSR1.250详情
Littelfuse IDSR1.250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TWM-72-SCORE
Manufacturer
Brady
Body Length (mm)
127 mm
Package Type
Cartridge
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
1.25 A
IDSR1.250拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。