Littelfuse IDSR1.600
- 收藏
- 对比
IDSR1.600详情
Littelfuse IDSR1.600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Time Delay
RoHS
无
Manufacturer
Littelfuse
Approvals
CSA, UL
Interrupt Rating
300 kA @ 600 V
Manufacturer Part Number
IDSR01.6T
Package Type
Cartridge
Body Length (mm)
127 mm
额定电流
1.6 A
IDSR1.600拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。