Littelfuse IDSR3.200
- 收藏
- 对比
IDSR3.200详情
Littelfuse IDSR3.200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Time Delay
Interrupt Rating
300 kA @ 600 V
Manufacturer
Littelfuse
Manufacturer Part Number
IDSR03.2T
Package Type
Cartridge
RoHS
无
Body Length (mm)
127 mm
Approvals
CSA, UL
额定电流
3.2 A
IDSR3.200拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。