Littelfuse IDSR35
- 收藏
- 对比
IDSR35详情
Littelfuse IDSR35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Time Delay
RoHS
无
Manufacturer
Littelfuse
Approvals
CSA, UL
Interrupt Rating
300 kA @ 600 V
Manufacturer Part Number
IDSR035.T
Package Type
Cartridge
Body Length (mm)
139.7 mm
额定电流
35 A
IDSR35拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。