Littelfuse IDSR400
- 收藏
- 对比
IDSR400详情
Littelfuse IDSR400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fagor Automation
Body Length (mm)
295.3 mm
Package Type
Center Bladed
Manufacturer Part Number
IDSR400.X
Interrupt Rating
300 kA @ 600 V
Characteristic
Time Delay
RoHS
无
Approvals
CSA, UL
额定电流
400 A
IDSR400拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。