Littelfuse IDSR7
- 收藏
- 对比
IDSR7详情
Littelfuse IDSR7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
127 mm
Characteristic
Time Delay
Interrupt Rating
300 kA @ 600 V
Manufacturer
Littelfuse
Manufacturer Part Number
IDSR007.T
Package Type
Cartridge
RoHS
无
额定电流
7 A
IDSR7拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。