Littelfuse IDSR70
- 收藏
- 对比
IDSR70详情
Littelfuse IDSR70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
200 mm
Characteristic
Time Delay
Interrupt Rating
300 kA @ 600 V
Manufacturer
Littelfuse
Manufacturer Part Number
IDSR070.V
Package Type
Center Bladed
RoHS
无
额定电流
70 A
IDSR70拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。