Littelfuse JLLS80
- 收藏
- 对比
JLLS80详情
Littelfuse JLLS80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
75 mm
Package Type
Center Bladed
Manufacturer Part Number
JLLS080.V
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
快速响应
额定电流
80 A
长度(毫米)
75 MilliMeters
JLLS80拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。