Littelfuse KLDR0.125
- 收藏
- 对比
KLDR0.125详情
Littelfuse KLDR0.125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
38.1 mm
Package Type
Cartridge
Manufacturer Part Number
KLDR.125TXP
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
有
Characteristic
Time Delay
额定电流
0.125 A
KLDR0.125拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。