Littelfuse KLDR0.250
- 收藏
- 对比
KLDR0.250详情
Littelfuse KLDR0.250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
38.1 mm
Characteristic
Time Delay
Interrupt Rating
200 kA @ 600 V
Manufacturer
Littelfuse
Manufacturer Part Number
KLDR.250TXP
Package Type
Cartridge
RoHS
有
额定电流
0.25 A
KLDR0.250拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。