Littelfuse KLDR3
- 收藏
- 对比
KLDR3详情
Littelfuse KLDR3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
38.1 mm
Package Type
Cartridge
Manufacturer Part Number
KLDR003.TXP
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
有
Characteristic
Time Delay
额定电流
3 A
KLDR3拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。