Littelfuse KLDR-5
- 收藏
- 对比
KLDR-5详情
Littelfuse KLDR-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C501PB
Manufacturer
Varian-National Electronics
Body Length (mm)
38.1 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
Characteristic
Time Delay
RoHS
有
额定电流
5 A
KLDR-5拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。