Littelfuse KLK-7
- 收藏
- 对比
KLK-7详情
Littelfuse KLK-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Style
TO-200AE
Manufacturer Part Number
T1989N18TOF
Manufacturer
Infineon
RoHS
有
Package Type
Cartridge
Interrupt Rating
100KA @ 600V
Approvals
UL;CSA;QPL
Characteristic
快速响应
额定电流
7
长度(毫米)
38 MilliMeters
KLK-7拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。