Littelfuse KLKD.100HRE
- 收藏
- 对比
KLKD.100HRE详情
Littelfuse KLKD.100HRE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
38.1 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
KLKD.100HXRE
Interrupt Rating
100KA @ 600VAC;50KA @ 500VDC
Approvals
UL;CSA;CE
Manufacturer
Littelfuse
RoHS
有
Characteristic
快速响应
额定电流
0.1
KLKD.100HRE拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。