Littelfuse KLKR15
- 收藏
- 对比
KLKR15详情
Littelfuse KLKR15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
38.1 mm
Characteristic
快速响应
Interrupt Rating
200 kA @ 600 V
Manufacturer
Littelfuse
Manufacturer Part Number
KLKR015.T
Package Type
Cartridge
RoHS
有
额定电流
15 A
KLKR15拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。