Littelfuse KLQ1
- 收藏
- 对比
KLQ1详情
Littelfuse KLQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
快速响应
RoHS
有
Manufacturer
Littelfuse
Approvals
UL;CSA
Interrupt Rating
10KA @ 600V
Manufacturer Part Number
0KLQ001.T
Package Type
Cartridge
额定电流
1
长度(毫米)
38 MilliMeters
KLQ1拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。