Littelfuse KLQ1.600
- 收藏
- 对比
KLQ1.600详情
Littelfuse KLQ1.600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
0KLQ01.6T
Interrupt Rating
10KA @ 600V
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
有
Characteristic
快速响应
额定电流
1.6
长度(毫米)
38 MilliMeters
KLQ1.600拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。