Littelfuse LDC-300
- 收藏
- 对比
LDC-300
1475-LDC-300
保险丝
--
大陆
立即发货

LDC300 - Littelfuse UL CLASS L ALL PURPOSE AC/DC FUSE AMP Size: 300, Voltage: 600/600
1最小包装量--
LDC-300详情
Littelfuse LDC-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 11000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 1000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Number of auxiliary contacts as normally closed contact
0
LDC-300拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。