Littelfuse LITTELFUSE-RUEF900
- 收藏
- 对比
LITTELFUSE-RUEF900
1475-LITTELFUSE-RUEF900
无类别的
--
大陆
立即发货

LITTELFUSE-RUEF900 datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
LITTELFUSE-RUEF900详情
Littelfuse LITTELFUSE-RUEF900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.43
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
0.8
Inside Diameter Before Shrinking
1.85
类型
TUBING
颜色
Black
收缩率
2:1
LITTELFUSE-RUEF900拓展信息







哦! 它是空的。