Littelfuse LLNRK-60
- 收藏
- 对比
LLNRK-60详情
Littelfuse LLNRK-60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
ACH550-BDR-078A-4+B055+F267+K452
Body Length (mm)
76.2 MilliMeters
Package Type
Cartridge
Interrupt Rating
300KA @ 250V
Approvals
UL;CSA
RoHS
无
Characteristic
Time Delay
额定电流
60
LLNRK-60拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。