Littelfuse MAX20.XP
- 收藏
- 对比
添加到询价列表
MAX20.XP详情
Littelfuse MAX20.XP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Characteristic
Small
Interrupt Rating
1,000A @ 32 VDC
Manufacturer
Littelfuse
Manufacturer Part Number
0MAX020.XP
Package Type
Cartridge
RoHS
有
额定电流
20
0个相似型号
MAX20.XP拓展信息
021506.3MXF160SPP
Littelfuse Inc.
021506.3MXK13SPP
Littelfuse Inc.
0603TSFV300FM/35-2
Littelfuse Inc.
021506.3MXF155SPP
Littelfuse Inc.
021506.3MXF162SPP
Littelfuse Inc.
0603SFF350F/32-2
Littelfuse Inc.
0235001.MRG940T1P
Littelfuse Inc.
0215008.MRET1SPP
Littelfuse Inc.
0235002.MRG941T1P
Littelfuse Inc.
023501.6MRG940T1P
Littelfuse Inc.








哦! 它是空的。