Littelfuse MCMA700P1600NCA
- 收藏
- 对比
MCMA700P1600NCA
1475-MCMA700P1600NCA
晶闸管 - SCR - 模块
--
大陆
立即发货

MCMA700P1600NCA datasheet pdf and Thyristors - SCRs - Modules product details from Littelfuse stock available at utmel
1最小包装量--
MCMA700P1600NCA详情
Littelfuse MCMA700P1600NCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
Screw
Package Height
48
Package Width
65
Package Length
107
PCB changed
7
Supplier Package
ComPack
包装
Box
引脚数量
7
MCMA700P1600NCA拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。