Littelfuse MCO50-16IO1
- 收藏
- 对比
MCO50-16IO1
1475-MCO50-16IO1
晶闸管 - SCR - 模块
--
大陆
立即发货

MCO50-16IO1 datasheet pdf and Thyristors - SCRs - Modules product details from Littelfuse stock available at utmel
1最小包装量--
MCO50-16IO1详情
Littelfuse MCO50-16IO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8541.30.00.80
Automotive
无
PPAP
无
Mounting
Screw
Package Width
25.42(Max)
Package Length
38.23(Max)
PCB changed
4
Supplier Package
SOT-227B
Lead Shape
Screw
引脚数量
4
MCO50-16IO1拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。