Littelfuse MD150
- 收藏
- 对比
MD150
1475-MD150
集成电路(IC)
--
大陆
立即发货

MD150 datasheet pdf and Integrated Circuits (ICs) product details from Littelfuse stock available at utmel
1最小包装量--
MD150详情
Littelfuse MD150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
FERRULE
越来越多的功能
CHASSIS MOUNT
终端数量
2
Manufacturer Part Number
MD150
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.57
Manufacturer Series
MD
Package Shape
管状包装
ECCN 代码
EAR99
HTS代码
8533.21.00.80
电阻器类型
固定电阻
Reach合规守则
unknown
MD150拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。