Littelfuse MDC-02
- 收藏
- 对比
MDC-02
1475-MDC-02
集成电路(IC)
--
大陆
立即发货

MDC-02 datasheet pdf and Integrated Circuits (ICs) product details from Littelfuse stock available at utmel
1最小包装量--
MDC-02详情
Littelfuse MDC-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MDC-02
Part Life Cycle Code
活跃
Ihs Manufacturer
POWER DYNAMICS INC
Risk Rank
5.66
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
Reach合规守则
compliant
MDC-02拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。