Littelfuse MDMA450UB1600P-PC
- 收藏
- 对比
MDMA450UB1600P-PC详情
Littelfuse MDMA450UB1600P-PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
E2-Pack
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Rated Repetitive Off-State Voltage VDRM
1.6 kV
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Mounting Styles
螺钉安装
系列
*
MDMA450UB1600P-PC拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse








哦! 它是空的。