Littelfuse MM1Z4690
- 收藏
- 对比
MM1Z4690
1475-MM1Z4690
无类别的
--
大陆
立即发货

MM1Z4690 datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
MM1Z4690详情
Littelfuse MM1Z4690重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 12
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
400
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
160 - 400
Number of auxiliary contacts as normally open contact
0
MM1Z4690拓展信息







哦! 它是空的。