Littelfuse NLN20
- 收藏
- 对比
NLN20详情
Littelfuse NLN20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
50.8 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
0NLN020.T
Interrupt Rating
50KA @ 250V
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
无
Characteristic
快速响应
额定电流
20
NLN20拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。