Littelfuse PAL2120
- 收藏
- 对比
PAL2120详情
Littelfuse PAL2120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Jacket Material
Polyvinyl Chloride
RoHS
无
Manufacturer
Ocal, a T & B Brand
Approvals
UL; CSA
Manufacturer Part Number
ELL3/4-Y
Package Type
Plug-In
Characteristic
Small
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
Yellow
额定电流
120
PAL2120拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。