Littelfuse PSR030DL0450
- 收藏
- 对比
PSR030DL0450详情
Littelfuse PSR030DL0450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CCC, cURus, IEC, UL
Characteristic
Power
Class
DC, aR
Interrupt Rating
100-200 kA, 150 kA
Manufacturer
Littelfuse
Manufacturer Part Number
PSR030DL0450Z
RoHS
有
额定电流
450 A
长度(毫米)
76.4 mm
PSR030DL0450拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。