Littelfuse PSR-24059
- 收藏
- 对比
PSR-24059
1475-PSR-24059
PTC 可复位保险丝
--
大陆
立即发货

Resettable Fuses - PPTC PSR-24059
1最小包装量--
PSR-24059详情
Littelfuse PSR-24059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4.5
Manufacturer Part Number
45-740-160-psi-1/4
Case Style
Lower Mount
Range
0-160 psi
Manufacturer
NOSHOK
Current Rating - Max
-
Factory Pack QuantityFactory Pack Quantity
2000
Mounting Styles
PCB 安装
Part # Aliases
565005-000
Brand
Littelfuse
Tradename
2Pro
RoHS
Details
系列
PSR
包装
Bulk
子类别
PPTC自恢复保险丝
终端样式
Radial
产品类别
Resettable Fuses - PPTC
产品类别
Resettable Fuses - PPTC
PSR-24059拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。