Littelfuse PSR-28445-E-2
- 收藏
- 对比
PSR-28445-E-2详情
Littelfuse PSR-28445-E-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Other
Package
Tape & Reel (TR)
厂商
Littelfuse Inc.
Product Status
Obsolete
系列
*
PSR-28445-E-2拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。