Littelfuse SPF005H
- 收藏
- 对比
SPF005H详情
Littelfuse SPF005H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
通用型
RoHS
有
Manufacturer
Littelfuse
Approvals
UL;CSA;CE
Interrupt Rating
20KA @ 1000VDC
Manufacturer Part Number
0SPF005.H
Package Type
Cartridge
Body Length (mm)
38.1 MilliMeters
额定电流
5
SPF005H拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。