Littelfuse SPF006HXR
- 收藏
- 对比
SPF006HXR详情
Littelfuse SPF006HXR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
38.1 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
0SPF006.HXR
Interrupt Rating
20KA @ 1000VDC
Approvals
UL;CSA;CE
Manufacturer
Littelfuse
RoHS
有
Characteristic
通用型
额定电流
6
SPF006HXR拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。