Littelfuse SPF025HXR
- 收藏
- 对比
SPF025HXR详情
Littelfuse SPF025HXR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA;CE
Body Length (mm)
38.1 MilliMeters
Characteristic
通用型
Interrupt Rating
50KA @ 1000VDC
Manufacturer
Littelfuse
Manufacturer Part Number
0SPF025.HXR
Package Type
Cartridge
RoHS
有
额定电流
25
SPF025HXR拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。