Littelfuse SPF030H
- 收藏
- 对比
SPF030H详情
Littelfuse SPF030H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Characteristic
通用型
Body Length (mm)
38.1 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
0SPF030.H
Interrupt Rating
50KA @ 1000VDC
Approvals
UL;CSA;CE
Manufacturer
Littelfuse
额定电流
30
SPF030H拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。