Littelfuse SPF2
- 收藏
- 对比
SPF2详情
Littelfuse SPF2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
0SPF002.T
Interrupt Rating
20KA @ 1000VDC
Approvals
UL;IEC;VDE
Manufacturer
Littelfuse
RoHS
有
Characteristic
Power
额定电流
2
长度(毫米)
38 MilliMeters
SPF2拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。