Littelfuse SPFR300
- 收藏
- 对比
SPFR300详情
Littelfuse SPFR300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
189.9 MilliMeters
Package Type
Center Bladed
Manufacturer Part Number
SPFR300.X
Approvals
ULr;CSA
Manufacturer
Littelfuse
RoHS
无
Characteristic
快速响应
额定电流
300
长度(毫米)
298.8 MilliMeters
SPFR300拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。