Littelfuse SPNH050-DEMS
- 收藏
- 对比
SPNH050-DEMS详情
Littelfuse SPNH050-DEMS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Type
Ceramic Cartridge
Manufacturer Part Number
SPNH050.XXDEMS
Interrupt Rating
30KA @ 1500VDC
Approvals
UL;CE
Manufacturer
Littelfuse
Characteristic
通用型
额定电流
50
SPNH050-DEMS拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。