Littelfuse SPNH200-2XLDEMS
- 收藏
- 对比
SPNH200-2XLDEMS
1475-SPNH200-2XLDEMS
保险丝
--
大陆
立即发货

Littelfuse Fuses, SPNH Series
1最小包装量--
SPNH200-2XLDEMS详情
Littelfuse SPNH200-2XLDEMS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Ceramic Cartridge
Manufacturer Part Number
SPNH200.X2XLDEMS
Interrupt Rating
30KA @ 1500VDC
Approvals
UL;CE
Manufacturer
Littelfuse
RoHS
有
Characteristic
通用型
额定电流
200
SPNH200-2XLDEMS拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。