Littelfuse SPXC004
- 收藏
- 对比
SPXC004详情
Littelfuse SPXC004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
57.15 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
SPXC004.T
Interrupt Rating
50KA @ 1000VDC
Approvals
CE;UL
Manufacturer
Littelfuse
RoHS
有
Characteristic
通用型
额定电流
4
SPXC004拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。