Littelfuse SPXI004
- 收藏
- 对比
SPXI004详情
Littelfuse SPXI004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Gems Sensors & Controls
Body Length (mm)
81.28 MilliMeters
Package Type
Axial Leaded
Manufacturer Part Number
SPXI004.T
Interrupt Rating
50KA @ 1500VDC
Approvals
UL;CE
RoHS
有
Characteristic
通用型
额定电流
4
SPXI004拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。