Littelfuse SPXV005LS
- 收藏
- 对比
SPXV005LS详情
Littelfuse SPXV005LS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Littelfuse
RoHS
有
Characteristic
通用型
Body Length (mm)
84.58 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
SPXV005.LXS
Interrupt Rating
50KA @ 1500VDC
Approvals
UL;CE
额定电流
5
SPXV005LS拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。