Littelfuse SPXV012LS
- 收藏
- 对比
SPXV012LS详情
Littelfuse SPXV012LS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Body Length (mm)
84.58 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
SPXV012.LXS
Interrupt Rating
50KA @ 1500VDC
Approvals
UL;CE
Manufacturer
Littelfuse
Characteristic
通用型
额定电流
12
SPXV012LS拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。