Littelfuse SPXV02.5
- 收藏
- 对比
SPXV02.5详情
Littelfuse SPXV02.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
84.58 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
SPXV02.5T
Interrupt Rating
50KA @ 1500VDC
Approvals
UL;CE
Manufacturer
Littelfuse
RoHS
有
Characteristic
通用型
额定电流
2.5
SPXV02.5拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。