Littelfuse STB02-BLANK-7
- 收藏
- 对比
STB02-BLANK-7
1475-STB02-BLANK-7
标记物
--
大陆
立即发货

STB02-BLANK-7 datasheet pdf and Markers product details from Littelfuse stock available at utmel
1最小包装量--
STB02-BLANK-7详情
Littelfuse STB02-BLANK-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyoxymethylene
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Marker Type
Pre-Marked
Insertion
After Termination
Product Depth (mm)
2.4
Mounting
Snap On
零件状态
活跃
图例
Blank
产品长度(mm)
131
STB02-BLANK-7拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。