Littelfuse STB17-BLANK-5
- 收藏
- 对比
STB17-BLANK-5
1475-STB17-BLANK-5
标记物
--
大陆
立即发货

STB17-BLANK-5 datasheet pdf and Markers product details from Littelfuse stock available at utmel
1最小包装量--
STB17-BLANK-5详情
Littelfuse STB17-BLANK-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Marker Type
Pre-Marked
Insertion
After Termination
Product Depth (mm)
10.6
Mounting
Snap On
零件状态
活跃
产品长度(mm)
6.5
STB17-BLANK-5拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。