Littelfuse TE-HT202BW-54
- 收藏
- 对比
TE-HT202BW-54
1475-TE-HT202BW-54
屏障、路障、地面标记、胶带
--
大陆
立即发货

TE-HT202BW-54 datasheet pdf and Barriers, Barricades, Floor Markings, Tapes product details from Littelfuse stock available at utmel
1最小包装量--
TE-HT202BW-54详情
Littelfuse TE-HT202BW-54重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Backing Material
Vinyl
Adhesive Material
Acrylic
Length (m)
16
零件状态
活跃
颜色
Black/White
TE-HT202BW-54拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。