Littelfuse TPEM-NR9-0-STK
- 收藏
- 对比
TPEM-NR9-0-STK
1475-TPEM-NR9-0-STK
热缩管
--
大陆
立即发货

TPEM-NR9-0-STK datasheet pdf and Heat Shrink Tubing product details from Littelfuse stock available at utmel
1最小包装量--
TPEM-NR9-0-STK详情
Littelfuse TPEM-NR9-0-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Inside Diameter Before Shrinking (mm)
4.5
Inside Diameter After Shrinking (mm)
4.2
包装
Stick
零件状态
活跃
类型
Tubing
颜色
Black
样式
Straight
TPEM-NR9-0-STK拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。