Littelfuse V20E140L1B1
- 收藏
- 对比
V20E140L1B1
1475-V20E140L1B1
无类别的
--
大陆
立即发货

V20E140L1B1 datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
V20E140L1B1详情
Littelfuse V20E140L1B1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
27
Cable use
Networks
Cable features
incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Red
屏蔽/屏蔽
S/FTP
V20E140L1B1拓展信息







哦! 它是空的。